The 942C8P68K-F is an axial film capacitor designed for high pulse and snubber applications, utilizing a hybrid polypropylene film and metallized dielectric construction. It has a capacitance of 0.68 µF with a tolerance of ±10%, a rated voltage of 850 Vdc (360 Vac), and operates from -55 °C to 105 °C, with derated voltage above 85 °C. The component measures 29.5 mm in diameter and 34.0 mm in length, with a maximum ESL of 27 nH, a typical dV/dt of 1712 V/µs, and a peak current rating of 1164 A. It features self-healing properties, low inductance, and is constructed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. Terminal material is tin-plated copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.68µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 850V
CAP FILM 0.68UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C8P68K-F | 942C8P68K-F-ND | 2002-942C8P68K-F | 942C8P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |