The 942C8P47K-F is an axial film capacitor designed for high pulse and snubber applications, utilizing a hybrid polypropylene dielectric for high peak current and low inductance. It has a capacitance of 0.47 µF with a tolerance of ±10%, a rated voltage of 850 Vdc (360 Vac), and operates from -55 ºC to 105 ºC. The component measures 25.0 mm in diameter and 34.0 mm in length, with tin plated copper wire terminals and an epoxy-filled UL94V-0 resin case. It supports a typical dV/dt of 1712 V/µs, a peak current of 805 A, and an RMS current of 10.9 A at 70 ºC, with an ESL of 26 nH and ESR of 5 mΩ at 100 kHz. The package is self-healing and meets UL510 for case material and UL94V-0 for resin.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.47µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.47µF 850V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 942C8P47K-F | 942C8P47K-F-ND | 2002-942C8P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |