The 942C8P22K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt and low inductance. It has a capacitance of 0.22 µF with a tolerance of ±10%, rated for 850 Vdc (360 Vac), and operates from -55 ºC to 105 ºC with linear derating. The component has a case diameter of 18.0 mm and length of 34.0 mm, with tinned copper wire terminations. It includes self-healing properties, an insulation resistance exceeding 100,000 MΩ × µF, and meets UL510 for case material and UL94V-0 for resin. The typical peak current is 377 A, rms current is 7.5 A at 70 ºC, ESR is 7 mΩ at 100 kHz, and ESL is 23 nH.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
Polypropylene Capacitors, for High Pulse, Snubber 0.22µF 850V
0.22µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial
CAP FILM 0.22UF 10% 850VDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C8P22K-F | 942C8P22K-F | 2002-942C8P22K-F | 942C8P22K-F-ND | 942C8P22K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |