The 942C6W2K-F is an axial film capacitor designed for high pulse and snubber applications, using a polypropylene film and metallized dielectric for high peak current and low inductance. It has a capacitance of 2.00 µF, rated for 600 Vdc (300 Vac), with a ±10% tolerance. The capacitor measures 28.5 mm in diameter and 54.0 mm in length, with tin-plated copper terminals and UL94V-0 epoxy encapsulation. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, derating linearly to 50% at 105 °C. The part supports a peak current of 1256 A and an rms current of 18.2 A at 70 °C, with a dV/dt rating of 628 V/µs. Its insulation resistance exceeds 100,000 MΩ·µF, and it meets UL510 and UL94V-0 material standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 2µF 600V
2µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial
CAP FILM 2UF 10% 600VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C6W2K-F | 2002-942C6W2K-F | 942C6W2K-F-ND | 942C6W2K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |