Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The 942C6P33K-F variant has a capacitance of 0.33 µF, a rated voltage of 600 Vdc, and measures 19.0 mm in diameter and 34.0 mm in length. It features a capacitance tolerance of ±10%, operates from -55 ºC to 105 ºC, and is rated for a peak current of 471 A. The case is constructed with UL510 polyester tape wrap and epoxy fill compliant with UL94V-0, with tin-plated copper terminals. Self-healing capability and high rms current performance are inherent to the series design.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.33µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.33µF 600V
CAP FILM 0.33UF 10% 600VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C6P33K-F | 942C6P33K-F-ND | 2002-942C6P33K-F | 942C6P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |