The 942C20S22K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing properties. It has a capacitance of 0.022 µF, a rated voltage of 2000 Vdc (500 Vac), and dimensions of 16.5 mm in diameter and 34.0 mm in length. The capacitor operates from -55 °C to 105 °C, with full rated voltage up to 85 °C, and derates linearly to 50% at 105 °C. It meets UL510 for case material and UL94V-0 for epoxy fill, with tin-plated copper terminals and a tolerance of ±10%. Typical peak current is 113 A, with a dV/dt capability of 5137 V/µs and an ESL of 22 nH at 100 kHz.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.022µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.022µF 2000V
CAP FILM 0.022UF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C20S22K-F | 338-4375-ND | 2002-942C20S22K-F | 942C20S22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |