The Type 942C20S1K-F is a polypropylene film capacitor for high pulse and snubber applications, with a capacitance of 0.01 µF, a rated voltage of 2000 Vdc, and dimensions of 12.0 mm diameter and 34.0 mm length. It features very high dV/dt capability of 5137 V/µs, low inductance of 20 nH, and is designed for operation from -55 °C to 105 °C, with derated voltage above 85 °C. The capacitor has a capacitance tolerance of ±10%, uses tin-plated copper terminals, and is filled with UL94V-0 epoxy and wrapped in UL510 polyester tape. It supports self-healing and complies with the series ratings for insulation resistance, test voltage, and life expectancy under defined conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
10000pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
Polypropylene Capacitors, for High Pulse, Snubber 0.01µF 2000V
CAP FILM 10000PF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C20S1K-F | 338-3527-ND | 942C20S1K-F | 2002-942C20S1K-F | 942C20S1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |