Cornell Dubilier Film Paper Film Capacitors 942C16S47K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 942 942C16S47K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt capability, low inductance, and self-healing properties. It has a capacitance of 0.047 µF, a rated voltage of 1600 Vdc (460 Vac), and is housed in an axial package measuring 16.5 mm in diameter and 34.0 mm in length. The capacitor exhibits a typical dV/dt of 3425 V/µs, a peak current rating of 161 A, and an RMS current rating of 6.7 A at 70 °C. It operates from -55 °C to 105 °C, with derating above 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy resin, with tin-plated copper terminals. Capacitance tolerance is ±10%.

Datasheet Summary
Powered by GS/AI

The Type 942 942C16S47K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt capability, low inductance, and self-healing properties. It has a capacitance of 0.047 µF, a rated voltage of 1600 Vdc (460 Vac), and is housed in an axial package measuring 16.5 mm in diameter and 34.0 mm in length. The capacitor exhibits a typical dV/dt of 3425 V/µs, a peak current rating of 161 A, and an RMS current rating of 6.7 A at 70 °C. It operates from -55 °C to 105 °C, with derating above 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy resin, with tin-plated copper terminals. Capacitance tolerance is ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C16S47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C16S47K-F
Film Paper Film Capacitors 942C16S47K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors - 338-3957-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3957-ND
Film Capacitors 338-3957-ND
0.047µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

0.047µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-942C16S47K-F
Polypropylene Capacitors, for High Pulse, Snubber 0.047µF 1600V

Polypropylene Capacitors, for High Pulse, Snubber 0.047µF 1600V

Supplier's Site Datasheet
IGBT Snubber Capacitor - 942C16S47K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
942C16S47K-F
IGBT Snubber Capacitor 942C16S47K-F
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.

Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 942C16S47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C16S47K-F
Capacitors - Film Capacitors 942C16S47K-F
CAP FILM 0.047UF 1.6KVDC AXIAL

CAP FILM 0.047UF 1.6KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 942C16S47K-F 338-3957-ND 2002-942C16S47K-F 942C16S47K-F 942C16S47K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors IGBT Snubber Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1032-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers