Cornell Dubilier Film Paper Film Capacitors 942C16S33K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 942C16S33K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt capability and self-healing properties. It has a capacitance of 0.033 µF, a rated voltage of 1600 Vdc (460 Vac), dimensions of 14.5 mm diameter by 34 mm length, and a terminal configuration of tinned copper wire. The capacitor exhibits a typical ESR of 14 mΩ at 100 kHz, an ESL of 21 nH, a peak current rating of 113 A, and a sinusoidal rms current rating of 4.7 A at 70 °C. It operates within a temperature range of -55 °C to 105 °C, with derated voltage at higher temperatures. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and meets a test voltage of 3 kVac between terminals and case for 60 seconds.

Datasheet Summary
Powered by GS/AI

The 942C16S33K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt capability and self-healing properties. It has a capacitance of 0.033 µF, a rated voltage of 1600 Vdc (460 Vac), dimensions of 14.5 mm diameter by 34 mm length, and a terminal configuration of tinned copper wire. The capacitor exhibits a typical ESR of 14 mΩ at 100 kHz, an ESL of 21 nH, a peak current rating of 113 A, and a sinusoidal rms current rating of 4.7 A at 70 °C. It operates within a temperature range of -55 °C to 105 °C, with derated voltage at higher temperatures. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and meets a test voltage of 3 kVac between terminals and case for 60 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C16S33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C16S33K-F
Film Paper Film Capacitors 942C16S33K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-942C16S33K-F
Polypropylene Capacitors, for High Pulse, Snubber 0.033µF 1600V

Polypropylene Capacitors, for High Pulse, Snubber 0.033µF 1600V

Supplier's Site Datasheet
Film Capacitors - 338-3167-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3167-ND
Film Capacitors 338-3167-ND
0.033µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

0.033µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 942C16S33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C16S33K-F
Capacitors - Film Capacitors 942C16S33K-F
CAP FILM 0.033UF 1.6KVDC AXIAL

CAP FILM 0.033UF 1.6KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C16S33K-F 2002-942C16S33K-F 338-3167-ND 942C16S33K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details