Cornell Dubilier Film Capacitors 942C16P68K

Description
0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 942C16P68K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
942C16P68K-ND
Film Capacitors 942C16P68K-ND
0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 942C16P68K-ND
Product Name Film Capacitors
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details