Type 942 polypropylene axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The 942C16P22K-F variant has a capacitance of 0.22 µF, rated for 1600 Vdc (460 Vac), with dimensions of 23.5 mm diameter and 46.0 mm length. It features a capacitance tolerance of ±10%, operates from -55 °C to 105 °C, and uses tin-plated copper terminals with UL94V-0 epoxy fill and UL510 polyester tape wrap. The part supports self-healing and meets a test voltage of 3 kVac between terminals and case. Typical dV/dt is 1919 V/µs with a peak current of 422 A and rms current of 11.8 A at 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.22µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.22µF 1600V
CAP FILM 0.22UF 1.6KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P22K-F | 338-3955-ND | 2002-942C16P22K-F | 942C16P22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |