The Type 942C12P68K-F is a polypropylene film capacitor for high pulse and snubber applications, with a capacitance of 0.68 µF, a rated voltage of 1200 Vdc (430 Vac), and a capacitance tolerance of ±10%. It features a cylindrical axial package measuring 30.5 mm in diameter and 54.0 mm in length, with tin-plated copper terminals. The capacitor supports very high dV/dt up to 1256 V/µs and a peak current of 854 A, with an RMS current rating of 14.7 A at 70 °C. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. The design includes self-healing properties, low inductance, and an insulation resistance exceeding 100,000 MΩ × µF. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. The part meets a test voltage of 3 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 1200V
0.68µF Film Capacitor 430V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.68UF 1.2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C12P68K-F | 2002-942C12P68K-F | 942C12P68K-F-ND | 942C12P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |