The 942C12P47K-F is a polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 0.47 µF, a rated voltage of 1200 Vdc (430 Vac), and a capacitance tolerance of ±10%. It has dimensions of 29.0 mm diameter and 46.0 mm length, with a typical dV/dt of 1600 V/µs, a peak current rating of 752 A, and an rms current rating of 13.4 A at 70 °C. The capacitor features low inductance, self-healing capability, and operates from -55 °C to 105 °C, with derated voltage at higher temperatures. It is terminated with tinned copper wire and encapsulated in UL94V-0 epoxy within a UL510 polyester tape wrap.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.47µF 1200V
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
0.47µF Film Capacitor 430V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.47UF 1.2KVDC AXIAL
CAP FILM 0.47UF 1.2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C12P47K-F | 2002-942C12P47K-F | 942C12P47K-F | 338-3165-ND | 942C12P47K-F | 942C12P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Through Hole | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |