Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The part 942C10P47K-F is a 0.47 µF capacitor with a rated voltage of 1000 Vdc (400 Vac), measuring 24.0 mm in diameter and 46.0 mm in length. It has a capacitance tolerance of ±10%, operates from -55 °C to 105 °C, and meets UL510 case material and UL94V-0 epoxy fill standards. The terminal material is tin-plated copper, and it features self-healing capability. Typical peak current is 601 A, typical RMS current at 70 °C is 11.9 A, and typical ESR at 100 kHz is 5 mΩ with 30 nH ESL.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.47µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.47µF 1000V
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
CAP FILM 0.47UF 10% 1KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C10P47K-F | 338-3166-ND | 2002-942C10P47K-F | 942C10P47K-F | 942C10P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |