Type 942 axial film capacitors are designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing properties. The 942C10P1K-F part is a 0.10 µF capacitor rated for 1000 Vdc with a capacitance tolerance of ±10%. It measures 16.0 mm in diameter and 34.0 mm in length, with tin-plated copper wire terminals. The capacitor operates from −55 °C to 105 °C, with full voltage rating up to 85 °C and derated linearly beyond. It meets UL510 for case material and UL94V-0 for resin, with insulation resistance exceeding 100,000 MΩ · µF, and a test voltage of 3 kVac between terminals and case. Typical peak current is 228 A at 100 kHz, and rms current is 6.6 A.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.1µF 1000V
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C10P1K-F | 2002-942C10P1K-F | 338-3952-ND | 942C10P1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |