The 941C8P47K-F is a polypropylene film capacitor for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.47 µF, a rated voltage of 850 Vdc (450 Vac), and is constructed with tin-plated copper terminals in an oval case measuring 17.1 mm thick, 23.4 mm wide, and 34.0 mm long. The capacitor operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. It meets UL510 case and UL94V-0 resin standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C8P47K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |