The 941C6P1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.10 µF with a tolerance of ±10%, a rated voltage of 600 Vdc (275 Vac), and operates from -55 ºC to 105 ºC. The part measures 5.7 mm in thickness, 11.9 mm in width, and 34.0 mm in length, with tin-plated copper wire terminals. It exhibits an ESL of 17 nH, a typical dV/dt rating of 196 V/µs, and can handle a peak current of 20 A and an rms current of 2.8 A at 100 kHz. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6P1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |