The 941C20P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.22 µF with a ±10% tolerance, rated for 2000 Vdc (500 Vac), and operates from -55 °C to 105 °C. The component measures 17.4 mm in width, 26.8 mm in length, and 1.0 mm in thickness, with tin-plated copper terminals and an epoxy fill meeting UL94V-0. It exhibits a typical dV/dt of 960 V/µs, peak current of 211 A, and rms current of 10.1 A at 70 °C, with an ESL of 28 nH and ESR of 8 mΩ at 100 kHz.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C20P22K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |