The 941C20P1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.1 µF, a rated voltage of 2000 Vdc, and dimensions of 17.0 mm in thickness, 23.3 mm in width, and 34.0 mm in length. The capacitor has a typical ESL of 22 nH, a dV/dt rating of 1712 V/µs, a peak current of 171 A, and a maximum rms current of 9.1 A at 100 kHz. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. Termination is tinned copper wire, the case is wrapped in UL510 polyester tape, and it is filled with UL94V-0 epoxy. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C20P1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |