Cornell Dubilier Film Paper Film Capacitors 941C20P15K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 941C20P15K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.15 µF, a rated voltage of 2000 Vdc (500 Vac), and operates within a temperature range of -55 ºC to 105 ºC, with full rated voltage up to 85 ºC. The part measures 14.1 mm in thickness, 23.6 mm in width, and 46.0 mm in length, with a terminal diameter of 1.0 mm. It supports a peak current of 144 A and an rms current of 9.8 A at 70 ºC, with a typical ESL of 21 nH and ESR of 7 mΩ at 100 kHz. The capacitor is constructed with polypropylene film, dual metallized electrodes, a UL510 polyester tape case, UL94V-0 epoxy fill, and tin-plated copper terminals.

Datasheet Summary
Powered by GS/AI

The 941C20P15K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.15 µF, a rated voltage of 2000 Vdc (500 Vac), and operates within a temperature range of -55 ºC to 105 ºC, with full rated voltage up to 85 ºC. The part measures 14.1 mm in thickness, 23.6 mm in width, and 46.0 mm in length, with a terminal diameter of 1.0 mm. It supports a peak current of 144 A and an rms current of 9.8 A at 70 ºC, with a typical ESL of 21 nH and ESR of 7 mΩ at 100 kHz. The capacitor is constructed with polypropylene film, dual metallized electrodes, a UL510 polyester tape case, UL94V-0 epoxy fill, and tin-plated copper terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 941C20P15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
941C20P15K-F
Film Paper Film Capacitors 941C20P15K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
IGBT Snubber Capacitor - 941C20P15K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
941C20P15K-F
IGBT Snubber Capacitor 941C20P15K-F
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 941C20P15K-F 941C20P15K-F
Product Name Film Paper Film Capacitors IGBT Snubber Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 104MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers