The 941C10P68K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.68 µF with a tolerance of ±10%, rated for 1000 Vdc (500 Vac), and operates within a temperature range of -55 ºC to 105 ºC. The component measures 14.0 mm in thickness, 20.2 mm in width, 34.0 mm in length, and 1.0 mm in terminal diameter. It exhibits a typical ESR of 8 mΩ at 100 kHz, an ESL of 21 nH, and a peak current capability of 116 A. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals. The part supports 3 kVac between terminals and case for 60 seconds as a test voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C10P68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |