The 940C8W1K-F is a polypropylene film capacitor for pulse and snubber applications, featuring axial leads and a round case measuring 26.0 mm in diameter and 46.0 mm in length. It is rated for 1000 Vdc (500 Vac) with a capacitance of 1.0 µF and a tolerance of ±10%. The part has a typical ESR of 5 mΩ at 100 kHz, an ESL of 32 nH, and supports a peak current of 480 A with a dV/dt rating of 480 V/µs. It operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. Construction includes UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper terminals. The capacitor meets a 3 kVac test voltage between terminals and case and has an insulation resistance greater than 100,000 MΩ × µF. Life expectancy is 60,000 hours at 70 ºC and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 1µF 850V
CAP FILM 1UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8W1K-F | 338-1146-ND | 2002-940C8W1K-F | 940C8W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |