The 940C8P47K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has an axial leaded package with a diameter of 21.0 mm and a length of 34.0 mm, terminated with tinned copper wire. Rated for 800 Vdc (450 Vac), it offers a capacitance of 0.47 µF with ±10% tolerance. Typical specifications include an ESR of 5 mΩ at 100 kHz, an ESL of 24 nH, a peak current capability of 335 A, and a corresponding dV/dt of 713 V/µs. The capacitor operates from -55 °C to 105 °C and meets UL510 for case material and UL94V-0 for resin.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.47µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.47µF 850V
CAP FILM 0.47UF 10% 850VDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8P47K-F | 940C8P47K-F | 338-1144-ND | 2002-940C8P47K-F | 940C8P47K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |