The 940C6W1P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has an axial leaded construction with tin-plated copper terminals and is encapsulated in UL94V-0 epoxy resin with a UL510 polyester tape wrap. The capacitor measures 25.0 mm in diameter and 34.0 mm in length, with a 1.2 mm lead diameter. It is rated for 600 Vdc (275 Vac) with a capacitance of 1.5 µF and a tolerance of ±10%, operates from -55 °C to 105 °C, and has a maximum RMS current of 10.9 A at 70 °C. The part exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 26 nH, a peak current capability of 295 A, and a dV/dt rating of 196 V/µs.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1.5µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 1.5µF 600V
CAP FILM 1.5UF 10% 600VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6W1P5K-F | 338-1139-ND | 2002-940C6W1P5K-F | 940C6W1P5K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |