The 940C30S33K-F is a polypropylene film capacitor for pulse and snubber applications, featuring axial leads and a round case measuring 18.0 mm in diameter and 34.0 mm in length. It has a rated voltage of 3000 Vdc, a capacitance of 0.033 μF with a tolerance of ±10%, and supports a dV/dt of 2568 V/μs and a peak current of 85 A. The capacitor operates across a temperature range of -55 °C to 105 °C, with full voltage rating up to 85 °C. It employs self-healing technology, low ESR, and low inductance, with UL94V-0 epoxy fill and UL510 polyester tape wrap. Its terminals are tin-plated copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.033µF Film Capacitor 500V 3000V (3kV) Polypropylene (PP), Metallized Axial
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Polypropylene Capacitors, for Pulse, Snubber 0.033µF 3000V
CAP FILM 0.033UF 10% 3KVDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C30S33K-F | 338-2585-ND | 940C30S33K-F | 2002-940C30S33K-F | 940C30S33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |