The 940C20W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has an axial leaded construction with a diameter of 41.0 mm and a length of 54.0 mm, terminated with tin-plated copper wire. Rated for 2000 Vdc (500 Vac), it offers a capacitance of 1.0 µF with a tolerance of ±10%. The capacitor exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 42 nH, a peak current rating of 754 A, and an RMS current rating of 17.7 A at 70 °C. It operates from -55 °C to 105 °C, with derated voltage at higher temperatures. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 1µF 2000V
Win Source Part Number: 1041724-940C20W1K-F
Category: Capacitors>Film Capacitors
Series: 940C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Pulse, DV/DT
Standard Package: 25
Capacitance: 1 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.614" Dia x 2.126" L (41.00mm x 54.00mm)
Alternative Parts (Cross-Reference): 940C16W1K-F; 940C12W1K-F; 940C6W1K-F; MKP1839510165; C4GAMUC4100AA1J; MKP1839510164940C20W
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1182,940C20W1KF
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 1UF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20W1K-F | 338-1182-ND | 2002-940C20W1K-F | 1041724-940C20W1K-F | 940C20W1K-F | 940C20W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |