The 940C20S68K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.068 µF, a rated voltage of 2000 Vdc, and a capacitance tolerance of ±10%. It features a diameter of 17.5 mm, a length of 34 mm, and a terminal diameter of 1.0 mm. The capacitor has a maximum ESR of 8 mΩ at 100 kHz, an ESL of 23 nH, a dV/dt rating of 1712 V/µs, and can handle a peak current of 116 A. It operates continuously from -55 °C to 105 °C, with full voltage rating up to 85 °C, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminals are tin-plated copper, and it meets the specified insulation resistance and test voltage requirements.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.068µF 2000V
0.068µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.068UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20S68K-F | 2002-940C20S68K-F | 338-1174-ND | 940C20S68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |