Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.022µF 2000V
Win Source Part Number: 1218435-940C20S22K-F
Category: Capacitors>Film Capacitors
Series: 940C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Pulse, DV/DT
Standard Package: 25
Capacitance: 0.022 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 35 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.453" Dia x 1.339" L (11.50mm x 34.00mm)
Alternative Parts (Cross-Reference): 940C20S22K-F.; 940C20S22KF; 940C20S22KF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 940C20S22KF,338-1445
0.022µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Cap Film 0.022uF 2000V PP 10%( 11.5 X 34mm) Axial 0.035 Ohm 105°C Product overview: 940C20S22K-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 2000V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 2000V, 0.035 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-940C20S22K-F can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20S22K-F | 2002-940C20S22K-F | 1218435-940C20S22K-F | 338-1445-ND | 940C20S22K-F | 62-940C20S22K-F | 940C20S22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | 0.022uF 2000V 0.035 Ohm Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |