Cornell Dubilier Film Paper Film Capacitors 940C16W1P5K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 940C16W1P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 1.5 µF, rated for 1600 Vdc (500 Vac), with a capacitance tolerance of ±10%. The capacitor measures 42.0 mm in length and 27.0 mm in diameter, with tin-plated copper axial leads and an epoxy fill meeting UL94V-0. It operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. The part supports a peak current of 942 A and an RMS current of 20.1 A at 70 ºC, with an ESL of 42 nH and dV/dt of 628 V/µs. The case is wrapped in UL510 polyester tape.

Datasheet Summary
Powered by GS/AI

The 940C16W1P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 1.5 µF, rated for 1600 Vdc (500 Vac), with a capacitance tolerance of ±10%. The capacitor measures 42.0 mm in length and 27.0 mm in diameter, with tin-plated copper axial leads and an epoxy fill meeting UL94V-0. It operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. The part supports a peak current of 942 A and an RMS current of 20.1 A at 70 ºC, with an ESL of 42 nH and dV/dt of 628 V/µs. The case is wrapped in UL510 polyester tape.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 940C16W1P5K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
940C16W1P5K-F
Film Paper Film Capacitors 940C16W1P5K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
IGBT Snubber Capacitor - 940C16W1P5K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
940C16W1P5K-F
IGBT Snubber Capacitor 940C16W1P5K-F
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet
Film Capacitors - 338-1171-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-1171-ND
Film Capacitors 338-1171-ND
1.5µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

1.5µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-940C16W1P5K-F
Polypropylene Capacitors, for Pulse, Snubber 1.5µF 1600V

Polypropylene Capacitors, for Pulse, Snubber 1.5µF 1600V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 940C16W1P5K-F 940C16W1P5K-F 338-1171-ND 2002-940C16W1P5K-F
Product Name Film Paper Film Capacitors IGBT Snubber Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details