The 940C16W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has an axial leaded construction with a diameter of 39.0 mm and length of 46.0 mm, and uses tin-plated copper terminals. The capacitor is rated for 1600 Vdc and operates within a temperature range of -55 °C to 105 °C, with derated voltage above 85 °C. It has a capacitance of 1.0 µF with ±10% tolerance, an ESR of 5 mΩ at 100 kHz, an ESL of 37 nH, a peak current of 800 A, and an rms current of 16.2 A at 70 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Polypropylene Capacitors, for Pulse, Snubber 1µF 1600V
1µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 1.6KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C16W1K-F | 940C16W1K-F | 2002-940C16W1K-F | 338-1170-ND | 940C16W1K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |