Type 940 polypropylene axial leaded film capacitors are designed for pulse and snubber applications with high dV/dt capability, self-healing properties, and low ESR. The 940C16P68K-F variant has a capacitance of 0.68 µF, rated for 1600 Vdc (500 Vac), with a capacitance tolerance of ±10%, a typical ESR of 6 mΩ at 100 kHz, an ESL of 35 nH, a peak current rating of 544 A, and a maximum RMS current of 13.1 A at 70 °C. It measures 32.5 mm in diameter and 46.0 mm in length, with a terminal diameter of 1.2 mm. The capacitor operates from -55 °C to 105 °C, with full rated voltage up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, and features tinned copper wire terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Polypropylene Capacitors, for Pulse, Snubber 0.68µF 1600V
Win Source Part Number: 1041721-940C16P68K-F
Category: Capacitors>Film Capacitors
Series: 940C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Pulse, DV/DT
Standard Package: 25
Capacitance: 0.68 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 6 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.280" Dia x 1.811" L (32.50mm x 46.00mm)
Alternative Parts (Cross-Reference): 940C12P68K-F; 940C8P68K-F; 930C2P68K-F; MKP1839 468 084HQ; MKP1839468134HQ; C4GAMUC3680AA0J;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2737,940C16P68KF
0.68µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.68UF 1.6KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C16P68K-F | 940C16P68K-F | 2002-940C16P68K-F | 1041721-940C16P68K-F | 338-2737-ND | 940C16P68K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |