Cornell Dubilier Film Paper Film Capacitors 940C16P22K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 940C16P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.22 µF, a rated DC voltage of 1600 V, and operates within a temperature range of -55 °C to 105 °C. The component has axial tin-plated copper leads, with a diameter of 25.5 mm and a length of 34 mm. It provides a peak current capability of 314 A and a maximum rms current of 9.3 A at 70 °C. The capacitor meets UL510 case material and UL94V-0 epoxy fill specifications, with insulation resistance exceeding 100,000 MΩ × µF. Its equivalent series inductance is 26 nH, and it is tested to 1427 V/µs dV/dt. The part is RoHS compliant and features an insulated stranded termination.

Datasheet Summary
Powered by GS/AI

The 940C16P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.22 µF, a rated DC voltage of 1600 V, and operates within a temperature range of -55 °C to 105 °C. The component has axial tin-plated copper leads, with a diameter of 25.5 mm and a length of 34 mm. It provides a peak current capability of 314 A and a maximum rms current of 9.3 A at 70 °C. The capacitor meets UL510 case material and UL94V-0 epoxy fill specifications, with insulation resistance exceeding 100,000 MΩ × µF. Its equivalent series inductance is 26 nH, and it is tested to 1427 V/µs dV/dt. The part is RoHS compliant and features an insulated stranded termination.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 940C16P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
940C16P22K-F
Film Paper Film Capacitors 940C16P22K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1024327-940C16P22K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1024327-940C16P22K-F
Capacitors - Film Capacitors 1024327-940C16P22K-F
Win Source Part Number: 1024327-940C16P22K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.22 µF Tolerance: ±10% ESR (Equivalent Series Resistance): 7 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.004" Dia x 1.339" L (25.50mm x 34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0060 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 940C16P22KF,338-1167

Win Source Part Number: 1024327-940C16P22K-F
Category: Capacitors>Film Capacitors
Series: 940C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Pulse, DV/DT
Standard Package: 25
Capacitance: 0.22 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 7 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.004" Dia x 1.339" L (25.50mm x 34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 940C16P22KF,338-1167

Buy Now Datasheet
Film Capacitors - 338-1167-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-1167-ND
Film Capacitors 338-1167-ND
0.22µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

0.22µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-940C16P22K-F
Polypropylene Capacitors, for Pulse, Snubber 0.22µF 1600V

Polypropylene Capacitors, for Pulse, Snubber 0.22µF 1600V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 940C16P22K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
940C16P22K-F
Capacitors - Film Capacitors 940C16P22K-F
CAP FILM 0.22UF 1.6KVDC AXIAL

CAP FILM 0.22UF 1.6KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 940C16P22K-F 1024327-940C16P22K-F 338-1167-ND 2002-940C16P22K-F 940C16P22K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers