The 940C12P47K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.47 µF, a rated DC voltage of 1200 V, and a capacitance tolerance of ±10%. It features a diameter of 23.0 mm, a length of 46.0 mm, and tin-plated copper terminals. The capacitor has a low ESR of 7 mΩ at 100 kHz, an ESL of 30 nH, a maximum dV/dt of 640 V/µs, and a peak current rating of 301 A. It operates from -55 °C to 105 °C, with derated voltage at higher temperatures. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. The part supports self-healing and is rated for 60,000 hours at 70 °C under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.47µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.47µF 1200V
CAP FILM 0.47UF 1.2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C12P47K-F | 338-1162-ND | 2002-940C12P47K-F | 940C12P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |