The 940C12P33K-F is an axial leaded polypropylene film capacitor for pulse and snubber applications, with a capacitance of 0.33 µF and a rated voltage of 1200 Vdc. It has a diameter of 20.0 mm, a length of 46.0 mm, and terminal leads of 1.0 mm diameter. The part features low ESR of 7 mΩ at 100 kHz, low ESL of 29 nH, a dV/dt rating of 640 V/µs, and can handle peak pulse current up to 211 A. It operates over a temperature range of -55 °C to 105 °C, with full voltage rating up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The part meets the series characteristics of high dV/dt, self-healing, and high peak current capability.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.33µF 1200V
0.33µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.33UF 1.2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C12P33K-F | 2002-940C12P33K-F | 338-1161-ND | 940C12P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |