The 940C10W2K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a rated voltage of 1000 Vdc, capacitance of 2.0 µF, and a tolerance of ±10%. It measures 35.5 mm in length and 1.2 mm in terminal diameter, featuring low ESR of 3 mΩ at 100 kHz, low ESL of 36 nH, and a peak current capability of 960 A. The capacitor supports high dV/dt up to 480 V/µs and operates within a temperature range of -55 °C to 105 °C, with full voltage rating up to 85 °C. It has self-healing properties, uses UL510 polyester tape wrap and UL94V-0 epoxy fill, and is terminated with tin-plated copper leads. Maximum RMS current at 70 °C is 19.6 A.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 2µF 1000V
2µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial
Alternative Parts (Cross-Reference): Cross
Manufacturer: Cornell Dubilier Electronics (CDE)
Category: Capacitors Film Capacitors
Series: 940C
Package: Bulk
Product Status: Active
Capacitance: 2 µF
Tolerance: ±10%
Voltage Rating - AC: 500V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 2UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C10W2K-F | 2002-940C10W2K-F | 338-1157-ND | 940C10W2K-F | |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |