The 940C10W1K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a rated voltage of 1000 Vdc, capacitance of 1.00 µF, and ±10% tolerance. It has a diameter of 26.0 mm, length of 46.0 mm, and terminal diameter of 1.2 mm. The part exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 32 nH, a dV/dt capability of 856 V/µs, and a peak current of 480 A. It operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The part supports self-healing and high pulse current performance with low inductance and low ESR characteristics.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 1µF 1000V
1µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 1KVDC AXIAL
CAP FILM 1UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C10W1K-F | 2002-940C10W1K-F | 338-1155-ND | 940C10W1K-F | 192-940C10W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | CAP FILM 1UF 10% 1KVDC AXIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |