Metallized Polypropylene Capacitors for DC Filtering 1µF 630V
1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1134199-930C6W1K-F
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 18 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.cde.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.795" Dia x 1.850" L (20.20mm x 47.00mm)
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-930C6W1K-F | 930C6W1K-F-ND | 1134199-930C6W1K-F |
| Product Name | Film Capacitors | Film Capacitors | Hard To Find - 930C6W1K-F |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| WVDC | 630 volts | 630 volts | 630 volts |