Metallized Polypropylene Capacitors for DC Filtering 0.33µF 630V
0.33µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 0.33UF 10% 630VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-930C6P33K-F | 338-3945-ND | 930C6P33K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| WVDC | 630 volts | 630 volts |