The 930C1W3P3K-F is a metallized polypropylene capacitor for DC filtering, featuring axial leads and insulated stranded wire termination. It has a capacitance of 3.3 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and operates within a temperature range of -55 ºC to 105 ºC, with derated voltage at higher temperatures. The case dimensions are 15.4 mm in diameter and 31.7 mm in length, with an ESR of 16 mΩ at 20-100 kHz. The capacitor meets UL recognition for construction under File Number E128034(N), with a case of UL510 polyester tape wrap and epoxy resin fill rated UL94V-0.
3.3µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 3.3µF 100V
CAP FILM 3.3UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W3P3K-F | 930C1W3P3K-F-ND | 2002-930C1W3P3K-F | 930C1W3P3K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |