The 930C1W2K-F is a metallized polypropylene capacitor for DC filtering in high-frequency switching power supplies, with a capacitance of 2.0 µF, a rated voltage of 100 Vdc, and an axial lead termination. It measures 12.3 mm in diameter and 31.7 mm in length, with a maximum ESR of 18 mΩ and a dV/dt rating of 10 V/µs. The capacitor is UL recognized for construction under UL File Number E128034(N), features self-healing capability, and operates from -55 ºC to 105 ºC, with full rated voltage up to 85 ºC. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals.
2µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 2µF 100V
CAP FILM 2UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W2K-F | 930C1W2K-F-ND | 2002-930C1W2K-F | 930C1W2K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |