The 930C1W1P5K-F is a metallized polypropylene capacitor designed for DC filtering in high-voltage, high-frequency switching power supplies. It has a capacitance of 1.5 µF with a ±10% tolerance, rated for 100 Vdc (70 Vac), and features a self-healing design and low dissipation factor. The capacitor measures 12.7 mm in diameter and 25.4 mm in length, with tin-plated copper terminals and an epoxy-filled, UL94V-0 compliant case. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, and meets UL recognition under File E128034(N). Its maximum ripple current at 20 kHz is 6.1 A at 25 °C, dropping to 3.1 A at 85 °C. Insulation resistance is 200,000 MΩ × µF, and it withstands a test voltage of 200% rated DC for 60 seconds between terminals and 3 kVac for 60 seconds between terminals and case.
Metallized Polypropylene Capacitors for DC Filtering 1.5µF 100V
1.5µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 1.5UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W1P5K-F | 2002-930C1W1P5K-F | 930C1W1P5K-F-ND | 930C1W1P5K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |