The 930C1W10K-F is a metallized polypropylene capacitor for DC filtering, with a capacitance of 10.0 µF, rated for 100 Vdc, and axial lead termination. It measures 20.7 mm in length and 44.4 mm in diameter. The capacitor has a capacitance tolerance of ±10%, operates from -55 ºC to 105 ºC, and is UL recognized for construction under File Number E128034(N). It features self-healing, low dissipation factor, and an insulation resistance of 200,000 MΩ × µF. The case is constructed with UL510 polyester tape and UL94V-0 epoxy fill, with tin-plated copper terminals. At 85 ºC, it handles a maximum ripple current of 4.9 A at 20 kHz. The part meets a test voltage of 200% rated DC voltage for 60 s between terminals and 3 kVac for 60 s between terminals and case.
10µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 10µF 100V
CAP FILM 10UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W10K-F | 930C1W10K-F-ND | 2002-930C1W10K-F | 930C1W10K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |