The 930C1P68K-F is a metallized polypropylene capacitor for DC filtering, rated for 100 Vdc (70 Vac), with a capacitance of 0.68 µF and a tolerance of ±10%. It has a cylindrical case measuring 8.8 mm in diameter and 25.4 mm in length, constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals. It supports a maximum dV/dt of 14 V/µs and a maximum ripple current of 4.1 A at 25°C and 20 kHz, with derated performance above 25°C. The capacitor is UL recognized for construction under UL File Number E128034(N), operates from -55°C to 105°C, and has an insulation resistance of 200,000 MΩ × µF. The rated voltage is derated linearly from full rating at 85°C to 50% at 105°C.
0.68µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 0.68µF 100V
CAP FILM 0.68UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P68K-F | 930C1P68K-F-ND | 2002-930C1P68K-F | 930C1P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |