Type 930 metallized polypropylene capacitors are designed for DC filtering in high-voltage, high-frequency switching power supplies. The 930C1P33K-F variant has a capacitance of 0.33 µF, a rated voltage of 100 Vdc, and dimensions of 8.2 mm in diameter and 19.0 mm in length. It features a capacitance tolerance of ±10%, operates from −55 °C to 105 °C, and meets UL recognition under file number E128034(N). The case is constructed with UL510 polyester tape wrap and filled with UL94V-0 epoxy. Termination is tin-plated copper wire with insulation. Maximum ripple current at 20 kHz is 2.8 A at 25 °C, decreasing with increasing temperature, and insulation resistance is 200,000 MΩ × µF. The capacitor is self-healing and rated for 60,000 hours at 70 °C under rated DC voltage.
Metallized Polypropylene Capacitors for DC Filtering 0.33µF 100V
0.33µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P33K-F | 2002-930C1P33K-F | 930C1P33K-F-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |