Cornell Dubilier Film Capacitor 930C12W2K-F

Description
Type 930 axial-leaded, metallized polypropylene capacitors are available in a wide range of capacitance values in small case sizes with a flame-retardant tape wrap and epoxy end seals that provide moisture resistance. Type 930 is used most frequently in highvoltage/high-fre quency switching power supplies where superior stability and AC performance characteristics are important. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).
Request a Quote Datasheet
Description
Type 930 axial-leaded, metallized polypropylene capacitors are available in a wide range of capacitance values in small case sizes with a flame-retardant tape wrap and epoxy end seals that provide moisture resistance. Type 930 is used most frequently in highvoltage/high-fre quency switching power supplies where superior stability and AC performance characteristics are important. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 930C12W2K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
930C12W2K-F
Film Capacitor 930C12W2K-F
Type 930 axial-leaded, metallized polypropylene capacitors are available in a wide range of capacitance values in small case sizes with a flame-retardant tape wrap and epoxy end seals that provide moisture resistance. Type 930 is used most frequently in highvoltage/high-fre quency switching power supplies where superior stability and AC performance characteristics are important. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).

Type 930 axial-leaded, metallized polypropylene capacitors are available in a wide range of capacitance values in small case sizes with a flame-retardant tape wrap and epoxy end seals that provide moisture resistance. Type 930 is used most frequently in highvoltage/high-frequency switching power supplies where superior stability and AC performance characteristics are important. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 930C12W2K-F
Product Name Film Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details