The 856LC7500K5TM8 is a self-healing polypropylene film capacitor rated for 700 kVAR at 85 μF, designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a maximum RMS current of 1400 A at 100 kHz, a maximum ESR of 0.07 mΩ at 25°C, and a maximum core temperature of 85°C. The surface temperature must not exceed 45°C, above which the KVAR rating must be derated by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a self-inductance of less than 5 nH, and is flame retardant to UL94V0. It is housed in a rectangular case measuring 72 mm in height, 130 mm in length, and 130 mm in width, with a 5TM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856LC7500K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |