For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX025M2CE is an aluminum electrolytic capacitor rated for 25 VDC and 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 25 mm and a length of 35 mm, with a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.14 A at 105°C. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. The capacitor meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% of the initial value, dissipation factor under 200% of the maximum specified value, and leakage current under 100% of the maximum specified value. The capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 828LMX025M2CE is an aluminum electrolytic capacitor rated for 25 VDC and 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 25 mm and a length of 35 mm, with a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.14 A at 105°C. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. The capacitor meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% of the initial value, dissipation factor under 200% of the maximum specified value, and leakage current under 100% of the maximum specified value. The capacitance tolerance is +20% at 120 Hz and 20°C.