For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX025M2BG is an aluminum electrolytic capacitor rated for 25 VDC and 8200 µF, with a diameter-length dimension of 22×45 mm. It operates over a temperature range of -40°C to +105°C, supporting a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0607 Ω at 120 Hz and 20°C and a maximum RMS ripple current rating of 2.15 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The case is designed with standard lead style, compatible with mounting styles for 20 to 40 mm diameter bodies.
Datasheet Summary Powered by GS/AI
The 828LMX025M2BG is an aluminum electrolytic capacitor rated for 25 VDC and 8200 µF, with a diameter-length dimension of 22×45 mm. It operates over a temperature range of -40°C to +105°C, supporting a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0607 Ω at 120 Hz and 20°C and a maximum RMS ripple current rating of 2.15 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The case is designed with standard lead style, compatible with mounting styles for 20 to 40 mm diameter bodies.