For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX016M2CC is an aluminum electrolytic capacitor rated for 16 VDC and 8200 µF, with a maximum ESR of 0.091 Ω at 120 Hz and 20°C, and a ripple current rating of 1.85 A at 105°C. It has a dimensional size of 25 mm in diameter and 25 mm in length, and operates within a temperature range of -40°C to +105°C for voltages below 100 VDC. The part meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 828LMX016M2CC is an aluminum electrolytic capacitor rated for 16 VDC and 8200 µF, with a maximum ESR of 0.091 Ω at 120 Hz and 20°C, and a ripple current rating of 1.85 A at 105°C. It has a dimensional size of 25 mm in diameter and 25 mm in length, and operates within a temperature range of -40°C to +105°C for voltages below 100 VDC. The part meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.