The 828LMH035MZBF is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 8200 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 20°C, and a rated ripple current of 2.9 A at 105°C. It has a cylindrical case with dimensions 22 mm in diameter and 40 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and meets a 2000-hour load life specification at rated voltage and ripple current. Lead style is standard axial with a 22 mm diameter body.
Datasheet Summary Powered by GS/AI
The 828LMH035MZBF is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 8200 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 20°C, and a rated ripple current of 2.9 A at 105°C. It has a cylindrical case with dimensions 22 mm in diameter and 40 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and meets a 2000-hour load life specification at rated voltage and ripple current. Lead style is standard axial with a 22 mm diameter body.